Search
Filters

KSB1097YTU

Part No : KSB1097YTU
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 60V 7A TO-220F
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,990 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 7A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 500mV @ 500mA, 5A
Collector Cut-off Current(Max) 10μA (ICBO)
Typical Gain (hFE) (Min) 100 @ 3A, 1V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220F
Win Source Part Number 1050886-KSB1097YTU
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The KSB1097YTU from Fairchild/ON Semiconductor is PNP Transistors(BJT) - Single device , available on TO-220F Tube/Rail, with 100 @ 3A, 1V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 60V, 500mV @ 500mA, 5A, 7A and 2W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 7A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 500mV @ 500mA, 5A
Collector Cut-off Current(Max) 10μA (ICBO)
Typical Gain (hFE) (Min) 100 @ 3A, 1V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220F
Win Source Part Number 1050886-KSB1097YTU
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for KSB1097YTU
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
KSB1097YTU Price

KSB1097YTU Datasheet
KSB1097YTU Application

KSB1097YTU Replacement
KSB1097YTU Pdf

KSB1097YTU Pinout
KSB1097YTU Image

KSB1097YTU Picture
KSB1097YTU In Stock

KSB1097YTU Distributor
KSB1097YTU Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
SOT-23 - Power Transistor and Darlingtons
300
IC HOT SWAP CTRLR SMBUS 28TSSOP
MOSFET N/P-CH 20V 2.9A 6TSOP
300
IC CTRLR LAND USB-ETHER 100-LQFP
37
5 Volt, Byte Alterable E2PROM
131

Top Sellers