Search
Filters

KSD471ACGTA

Part No : KSD471ACGTA
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 30V 1A TO-92
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 500mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 1V
Maximum Power Dissipation 800mW
Frequency - Transition 130MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1050982-KSD471ACGTA
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
The KSD471ACGTA from Fairchild/ON Semiconductor is NPN Transistors(BJT) - Single device , available on TO-92-3 AMMO PACKAGE, with 200 @ 100mA, 1V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 30V, 500mV @ 100mA, 1A, 1A and 800mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 500mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 1V
Maximum Power Dissipation 800mW
Frequency - Transition 130MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1050982-KSD471ACGTA
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for KSD471ACGTA
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
KSD471ACGTA Price

KSD471ACGTA Datasheet
KSD471ACGTA Application

KSD471ACGTA Replacement
KSD471ACGTA Pdf

KSD471ACGTA Pinout
KSD471ACGTA Image

KSD471ACGTA Picture
KSD471ACGTA In Stock

KSD471ACGTA Distributor
KSD471ACGTA Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
SWITCH ROTARY DIP BCD 100MA 5V
194
IC BUS I2C 8HWSON
8210
MOSFET N/P-CH 20V SC88-6
3152
Single Supply, Rail-to-Rail Low Power, FET-Input Op Amp
Precision Analog-to-Digital Converter (ADC) and Digital-to-Analog Converters (DACs) with 8051 Microcontroller and Flash Memory
7

Top Sellers