Search
Filters

KSP55TA

Part No : KSP55TA
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 60V 0.5A TO-92
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 250mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 50 @ 100mA, 1V
Maximum Power Dissipation 625mW
Frequency - Transition 50MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1051049-KSP55TA
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
The KSP55TA from Fairchild/ON Semiconductor is PNP Transistors(BJT) - Single device , available on TO-92-3 AMMO PACKAGE, with 50 @ 100mA, 1V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 60V, 250mV @ 10mA, 100mA, 500mA and 625mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 250mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 50 @ 100mA, 1V
Maximum Power Dissipation 625mW
Frequency - Transition 50MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1051049-KSP55TA
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for KSP55TA
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
KSP55TA Price

KSP55TA Datasheet
KSP55TA Application

KSP55TA Replacement
KSP55TA Pdf

KSP55TA Pinout
KSP55TA Image

KSP55TA Picture
KSP55TA In Stock

KSP55TA Distributor
KSP55TA Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
QUAD-CHANNEL 10GBE SFI-TO-RXAUI
30
IC CLK BUFFER 2:4 650MHZ 20TSSOP
287
TVS DIODE 24VWM 50VC SC70
107281
300mA , Low Power, Low Dropout, Linear Regulators
4456
TRANSISTORS TO 92L TO-92LS MRT
5000
IC CROSSPOINT SWITCH 4X4 32WQFN / Digital Crosspoint Single 4x4 2.5Gbps 32-Pin WQFN EP T/R
8
IC SW XPT 1.5GPS 2X2 LVDS 16SOIC
316

Top Sellers