Search
Filters

KST05MTF

Part No :
KST05MTF
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN 60V 0.5A SOT-23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 48,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 250mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 50 @ 100mA, 1V
Maximum Power Dissipation 350mW
Frequency - Transition 100MHz
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1051059-KST05MTF
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Sufficient
Quantity per package 3k pcs
The KST05MTF from Fairchild/ON Semiconductor is NPN Transistors(BJT) - Single device , available on SOT-23-3 Reel - TR, with 50 @ 100mA, 1V hFR,the maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 60V, 250mV @ 10mA, 100mA, 500mA and 350mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 250mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 50 @ 100mA, 1V
Maximum Power Dissipation 350mW
Frequency - Transition 100MHz
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1051059-KST05MTF
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Sufficient
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for KST05MTF
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
KST05MTF Price

KST05MTF Datasheet
KST05MTF Application

KST05MTF Replacement
KST05MTF Pdf

KST05MTF Pinout
KST05MTF Image

KST05MTF Picture
KST05MTF In Stock

KST05MTF Distributor
KST05MTF Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC BUS/BUFF TSSOP20
47
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/422 8-SOIC
148
Very Low Power/Voltage CMOS SRAM 512K X 16 bit
22
IC ADC 14BIT 500KSPS 10-LFCSP
161
8MHz, 5th-Order Video Driver
164
SWITCHMODE Power Rectifiers
5
SPEAKER 46OHM 104.7DB
1199

Top Sellers