Search
Filters

KST4126MTF

Part No :
KST4126MTF
Catalog :
Transistors(BJT) - Single
Description :
TRANS PNP 25V 0.2A SOT-23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 18,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 25V
Max Vce (sat) 400mV @ 5mA, 50mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 2mA, 1V
Maximum Power Dissipation 350mW
Frequency - Transition 250MHz
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1051072-KST4126MTF
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
The KST4126MTF from Fairchild/ON Semiconductor is PNP Transistors(BJT) - Single device , available on SOT-23-3 Reel - TR, with 120 @ 2mA, 1V hFR,the maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 25V, 400mV @ 5mA, 50mA, 200mA and 350mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 25V
Max Vce (sat) 400mV @ 5mA, 50mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 2mA, 1V
Maximum Power Dissipation 350mW
Frequency - Transition 250MHz
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1051072-KST4126MTF
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for KST4126MTF
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
KST4126MTF Price

KST4126MTF Datasheet
KST4126MTF Application

KST4126MTF Replacement
KST4126MTF Pdf

KST4126MTF Pinout
KST4126MTF Image

KST4126MTF Picture
KST4126MTF In Stock

KST4126MTF Distributor
KST4126MTF Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
SINGLE-CHIP 32-BIT CMOS MICROCOMPUTER
3
N-Channel Enhancement Mode Field Effect Transistor
38
IC VREF SHUNT 4.096V SOT23 / V-Ref Precision 4.096V 15mA 3-Pin SOT-23 T/R
EXTREME LOW VF SCHOTTKY BARRIER RECTIFIER
500
Ideal as a choke coil for noise filtering and DC/DC
20
Voltage Detector IC
3
TVS USB 22OHM RES 5.25V SC70-6
3453

Top Sellers