Search
Filters

LM7908CT

Part No : LM7908CT
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO -8V 1A TO220-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
205+
$0.244
$50.020
490+
$0.206
$100.940
750+
$0.200
$150.000
1,035+
$0.194
$200.790
1,330+
$0.188
$250.040
1,780+
$0.169
$300.820
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,000 pieces can ship immediately
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) -8V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1A
Operating Supply Current 6mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1055018-LM7908CT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Quantity per package 50
Fairchild/ON Semiconductor LM7908CT, 1A Fixed REG LDO, offers a maximum input voltage of -35V, with a 2V @ 1A (Typ) maximum drop voltage. The LM7908CT is fully intergrated into a TO-220-3 package, opreating at different temperatures from 0°C to 125°C, with -8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) -8V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1A
Operating Supply Current 6mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1055018-LM7908CT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Quantity per package 50
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM7908CT
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
LM7908CT Price

LM7908CT Datasheet
LM7908CT Application

LM7908CT Replacement
LM7908CT Pdf

LM7908CT Pinout
LM7908CT Image

LM7908CT Picture
LM7908CT In Stock

LM7908CT Distributor
LM7908CT PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
TRANS PREBIAS PNP 200MW SOT323
900
IC MCU 8BIT 32KB FLASH 32LQFP
100
QUADRUPLE 2-INPUT POSITIVE-NAND BUFFERS WITH OPEN-COLLECTOR OUTPUTS
27
IC TEMP SWITCH RES-PROG SOT23-5
188
IC INVERTER CTLR DC-AC 20SOP
548

Top Sellers