Search
Filters

MCT5200

Part No : MCT5200
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISO 5.3KV TRANS W/BASE 6DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,600 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 75% @ 10mA
Switching Turn-On and Turn-Off Time 1.6μs, 18μs
Rise and Fall Time 1.3μs, 16μs
Input Type DC
Maximum Output Voltage 30V
Channel Output Current 150mA
Forward Voltage 1.25V
Continuous forward current- Max 50mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Win Source Part Number 1075598-MCT5200
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The MCT5200, from Fairchild/ON Semiconductor, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 6-DIP package and available in Through Hole option.The Input-output isolation voltage is 5300Vrms. It is able to operate at 30V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 75% @ 10mA ,with the maximum continuous forward current of 50mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 75% @ 10mA
Switching Turn-On and Turn-Off Time 1.6μs, 18μs
Rise and Fall Time 1.3μs, 16μs
Input Type DC
Maximum Output Voltage 30V
Channel Output Current 150mA
Forward Voltage 1.25V
Continuous forward current- Max 50mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Win Source Part Number 1075598-MCT5200
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCT5200
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
MCT5200 Price

MCT5200 Datasheet
MCT5200 Application

MCT5200 Replacement
MCT5200 Pdf

MCT5200 Pinout
MCT5200 Image

MCT5200 Picture
MCT5200 In Stock

MCT5200 Distributor
MCT5200 Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
Inductive Filtering Modular RJ Jacks
60
IC RTC CLK/CALENDAR PAR 34-PCM
38
Low-Cost Automotive Sensor Signal Conditioner | IC AUTO SNSR SIGNAL COND 16SSOP
100
IC SWITCH DUAL DPST 16SOIC
PROGRAMMABLE VOLTAGE REFERENCE
254

Top Sellers