Search
Filters

MJD44H11TF

Part No : MJD44H11TF
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 80V 8A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
110+
$0.474
$52.140
250+
$0.401
$100.250
390+
$0.389
$151.710
535+
$0.377
$201.695
685+
$0.365
$250.025
915+
$0.328
$300.120
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,570 pieces can ship immediately
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 1V @ 400mA, 8A
Collector Cut-off Current(Max) 10μA
Typical Gain (hFE) (Min) 40 @ 4A, 1V
Maximum Power Dissipation 1.75W
Frequency - Transition 50MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 1077395-MJD44H11TF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
The MJD44H11TF from Fairchild/ON Semiconductor is NPN Transistors(BJT) - Single device , available on TO-252-3 Reel - TR, with 40 @ 4A, 1V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 80V, 1V @ 400mA, 8A, 8A and 1.75W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 1V @ 400mA, 8A
Collector Cut-off Current(Max) 10μA
Typical Gain (hFE) (Min) 40 @ 4A, 1V
Maximum Power Dissipation 1.75W
Frequency - Transition 50MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 1077395-MJD44H11TF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MJD44H11TF
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
MJD44H11TF Price

MJD44H11TF Datasheet
MJD44H11TF Application

MJD44H11TF Replacement
MJD44H11TF Pdf

MJD44H11TF Pinout
MJD44H11TF Image

MJD44H11TF Picture
MJD44H11TF In Stock

MJD44H11TF Distributor
MJD44H11TF Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
RELAY AUTOMOTIVE SPDT 20A 12V
1925
1.25MHz, 600mA, High Efficiency PWM Step-Down DC/DC Converter
136
IC MCU 8BIT 16KB FLASH 48TQFP
106
5V/3.3V/3V 2A Step-Down, PWM, Switch-Mode DC-DC Regulators
1013
128K x8 bit Low Power CMOS Static RAM
249
TVS DIODE 17VWM 31.7VC SC74-6
DUAL SWITCHING REGULATOR CONTROL CIRCUIT
245
IC D-TYPE POS TRG SNGL 20SOIC
49
DC-DC Converter Module | DC DC CONVERTER 12V 100W
4

Top Sellers