Search
Filters

MM5Z62V

Part No : MM5Z62V
Catalog : Diodes - Zener - Single
Description : DIODE ZENER 62V 200MW SOD523F
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 62V
Tolerance ±6%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 215 Ohm
Current - Reverse Leakage @ Vr 50nA @ 43.4V
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-523F
Win Source Part Number 1077979-MM5Z62V
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
Quantity per package 8k pcs
The MM5Z62V,manufactured by Fairchild/ON Semiconductor, is available in a SOD-523F Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 62V zener voltage, ±6% tolerance, 50nA @ 43.4V reverse leakage current, 215 Ohm maximum ZZT,up to 200mW power power dissipation,specified over the temperature range of -55°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 62V
Tolerance ±6%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 215 Ohm
Current - Reverse Leakage @ Vr 50nA @ 43.4V
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-523F
Win Source Part Number 1077979-MM5Z62V
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
Quantity per package 8k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MM5Z62V
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
MM5Z62V Price

MM5Z62V Datasheet
MM5Z62V Application

MM5Z62V Replacement
MM5Z62V Pdf

MM5Z62V Pinout
MM5Z62V Image

MM5Z62V Picture
MM5Z62V In Stock

MM5Z62V Distributor
MM5Z62V Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
IC MCU TRANSPONDER 14SOIC
51
Low-Power BiCMOS Current-Mode PWM
201
IC MCU 8BIT 16KB FLASH 32SDIP
63
IC MOTOR DRIVER ON/OFF 14MFP
131
Chip Inductors - 0805CS (2012)
2272
IC UART SINGLE 24SOIC
47
8-Bit, 42 MSPS, 40 mW A/D Converter
1
Versatile DC/DC Converter
844

Top Sellers