Search
Filters

MM74C73N

Part No :
MM74C73N
Catalog :
Logic - Flip Flops
Description :
IC JK TYPE NEG TRG DUAL 14DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,662 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 30 pct.
Popularity Medium
Dimension 14-DIP (0.300", 7.62mm)
Mounting Through Hole
Temperature Range - Operating -55°C to 125°C (TA)
Input Capacitance 5pF
Supply Voltage - Operating 3 V to 15 V
Current - Output High, Low 8mA, 8mA
Trigger Type Negative Edge
Max Frequency 11MHz
Number of Bits per Element 1
Number of Elements 2
Output Type Differential
Type JK Type
Purpose Set(Preset) and Reset
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Fairchild/ON Semiconductor
Categories Integrated Circuits
Max Propagation Delay @ V, Max CL 110ns @ 10V, 50pF
Current - Quiescent 60μA
Win Source Part Number 1077997-MM74C73N
Fairchild/ON Semiconductor MM74C73N is available at WIN SOURCE. Please review product page below for detailed information, including MM74C73N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MM74C73N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 30 pct.
Popularity Medium
Dimension 14-DIP (0.300", 7.62mm)
Mounting Through Hole
Temperature Range - Operating -55°C to 125°C (TA)
Input Capacitance 5pF
Supply Voltage - Operating 3 V to 15 V
Current - Output High, Low 8mA, 8mA
Trigger Type Negative Edge
Max Frequency 11MHz
Number of Bits per Element 1
Number of Elements 2
Output Type Differential
Type JK Type
Purpose Set(Preset) and Reset
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Fairchild/ON Semiconductor
Categories Integrated Circuits
Max Propagation Delay @ V, Max CL 110ns @ 10V, 50pF
Current - Quiescent 60μA
Win Source Part Number 1077997-MM74C73N
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MM74C73N
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
MM74C73N Price

MM74C73N Datasheet
MM74C73N Application

MM74C73N Replacement
MM74C73N Pdf

MM74C73N Pinout
MM74C73N Image

MM74C73N Picture
MM74C73N In Stock

MM74C73N Distributor
MM74C73N Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
512Kx8 bit Low Power full CMOS Static RAM
1 Megabit (128 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
1
Precision Reference
IC REG LDO 3.3V 0.6A SOT89-3L
340
MOSFET N-CH 600V 1.5A IPAK
501

Top Sellers