Search
Filters

MM74HC125SJ

Part No : MM74HC125SJ
Catalog : Logic - Buffers,Drivers,Receivers,Transceivers
Description : IC BUFF TRI-ST QD N-INV 14SOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,266 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-SOP
Win Source Part Number 1078017-MM74HC125SJ
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Quantity per package 47
The MM74HC125SJ, offered by Fairchild/ON Semiconductor, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 2 V to 6 V voltage supply and a -40°C to 85°C (TA) temperature,enclosed in a 14-SOP Tube/Rail.It is composed of 4 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-SOP
Win Source Part Number 1078017-MM74HC125SJ
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Quantity per package 47
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MM74HC125SJ
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
MM74HC125SJ Price

MM74HC125SJ Datasheet
MM74HC125SJ Application

MM74HC125SJ Replacement
MM74HC125SJ Pdf

MM74HC125SJ Pinout
MM74HC125SJ Image

MM74HC125SJ Picture
MM74HC125SJ In Stock

MM74HC125SJ Distributor
MM74HC125SJ Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 2.85V 150MA 5DSBGA
961
IC CLOCK BUFFER 1:8 SSOP
2
Energy Metering IC with Pulse Output
5
150KHz, 4.7μA, Rail-to-Rail I/O CMOS Operational Amplifier
441

Top Sellers