MM74HC4040MTC

Part No :
MM74HC4040MTC
Manufacturer :
Catalog :
Logic - Counters,Dividers
Description :
14-Stage Binary Counter 12-Stage Binary Counter | IC COUNTER 12-STAGE BIN 16-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1,350 pieces
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
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Reset Asynchronous
Count Rate 50MHz
Trigger Type Negative Edge
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74HC4040
Manufacturer Pack Quantity 2,350
MSL Level 1 (Unlimited)
Win Source Part Number 1224666-MM74HC4040MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
ON Semiconductor MM74HC4040MTC is available at WIN SOURCE. Please review product page below for detailed information, including MM74HC4040MTC price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MM74HC4040MTC to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Reset Asynchronous
Count Rate 50MHz
Trigger Type Negative Edge
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74HC4040
Manufacturer Pack Quantity 2,350
MSL Level 1 (Unlimited)
Win Source Part Number 1224666-MM74HC4040MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MM74HC4040MTC
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
MM74HC4040MTC Price

MM74HC4040MTC Datasheet
MM74HC4040MTC Application

MM74HC4040MTC Replacement
MM74HC4040MTC Pdf

MM74HC4040MTC Pinout
MM74HC4040MTC Image

MM74HC4040MTC Picture
MM74HC4040MTC In Stock

MM74HC4040MTC Distributor
MM74HC4040MTC Logic - Counters,Dividers

Image
Mfr.Part No
Description
Stock
HDWR LOCKWASHER 1/4"-40 BUSHING
126
TRANS PNP 45V 0.1A MINI 3P
5100
IC FPGA 744 I/O 1152FBGA
30
OPL3, OPL4 + Codec Clock Source
1000
IC ETHERNET CTLR 1PORT PCI 32MLF
495
Trans MOSFET P-CH 40V 50A Automotive 3-Pin(2+Tab) TO-252AA / Automotive P-Channel 60 V (D-S) 175 °C MOSFET
690

Top Sellers