Search
Filters

MM74HC4316N

Part No : MM74HC4316N
Manufacturer : ON Semiconductor
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : Quad Analog Switch with Level Translator | IC SWITCH 1X1 16DIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
255+
€0.192
€48.867
600+
€0.162
€97.070
925+
€0.157
€145.196
1,270+
€0.152
€193.236
1,635+
€0.147
€240.899
2,175+
€0.133
€289.044
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,900 pieces can ship immediately
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Switch Circuit SPST - NO
On-State Resistance (Maximum) 70Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Supply Voltage , Single (V+) 2V ~ 12V
Supply Voltage , Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Maximum) 14ns, 20ns
-3db Bandwidth 100MHz
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -50dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74HC4316
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1224685-MM74HC4316N
Manufacturer Homepage www.fairchildsemi.com
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
ON Semiconductor MM74HC4316N is available at WIN SOURCE. Please review product page below for detailed information, including MM74HC4316N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MM74HC4316N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Switch Circuit SPST - NO
On-State Resistance (Maximum) 70Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Supply Voltage , Single (V+) 2V ~ 12V
Supply Voltage , Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Maximum) 14ns, 20ns
-3db Bandwidth 100MHz
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -50dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74HC4316
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1224685-MM74HC4316N
Manufacturer Homepage www.fairchildsemi.com
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MM74HC4316N
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
MM74HC4316N Price

MM74HC4316N Datasheet
MM74HC4316N Application

MM74HC4316N Replacement
MM74HC4316N Pdf

MM74HC4316N Pinout
MM74HC4316N Image

MM74HC4316N Picture
MM74HC4316N In Stock

MM74HC4316N Distributor
MM74HC4316N Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
Micropower, 1.8V, Precision, Operational Amplifier with CMOS Input
46
Single with Shutdown/Dual/Quad General Purpose, 2.7V,Rail-to-Rail Output, 125C, Operational Amplifiers | IC OPAMP GP 1 CIRCUIT SC70-6
10200
MOSFET N-CH 80V 6.3A 8-SOIC
688
N-Channel Advanced Power MOSFET Super High Dense Cell Design
10211
CAP CER 200PF 50V C0G/NP0 0603
800
TV SOUND MPX FOR TWO CARRIER SYSTEM
211
64 Megabit (8M x 8-bit / 4M x 16-bit) Flash Memory Boot Sector Flash Memory, CMOS 3.0 Volt-only
38

Top Sellers