WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

MM74HC688WMX

Part No :
MM74HC688WMX
Catalog :
Logic - Comparators
Description :
IC COMPARATOR MAGNITUDE 20SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,853 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Identity Comparator
Number of Bits 8
Output Active Low
Output Function A=B
Supply Voltage - Operating 2 V to 6 V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 30ns @ 6V, 50pF
Current - Quiescent 8μA
Temperature Range - Operating -40°C to 85°C
Mounting Surface Mount
Win Source Part Number 1078087-MM74HC688WMX
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing, Industrial
The MM74HC688WMX is defined as Logic - Comparators ,included in Integrated Circuits(ICs) group. The designer and manufactured of MM74HC688WMX is Fairchild/ON Semiconductor. It is available in WIN SOURCE PHI warehouse. The storage code of MM74HC688WMX is 494154. More detailed data for MM74HC688WMX, feel free to contact us.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Identity Comparator
Number of Bits 8
Output Active Low
Output Function A=B
Supply Voltage - Operating 2 V to 6 V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 30ns @ 6V, 50pF
Current - Quiescent 8μA
Temperature Range - Operating -40°C to 85°C
Mounting Surface Mount
Win Source Part Number 1078087-MM74HC688WMX
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MM74HC688WMX
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
MM74HC688WMX Price

MM74HC688WMX Datasheet
MM74HC688WMX Application

MM74HC688WMX Replacement
MM74HC688WMX Pdf

MM74HC688WMX Pinout
MM74HC688WMX Image

MM74HC688WMX Picture
MM74HC688WMX In Stock

MM74HC688WMX Distributor
MM74HC688WMX Logic - Comparators

Image
Mfr.Part No
Description
Stock
IC GATE OR 1CH 2-INP SOT-25
375
IC SUPERVISOR MPU LP SC70-5
33
Energy Meter IC | IC ENERY METER 3PH 128K 100-LQFP
100
FLEx18 3.3V 64K/128K x 36 and 128K/256K x 18 Synchronous Dual-Port RAM
16
DIODE ZENER 30V 500MW SOD80C
50025
TRANS PNP 50V 3A TP-FA
189
ASSP (USB2.0 Dual Function Controller)
556
IC CTLR BUCK 5BIT 1PH 32LFCSP
83
IC CLK GEN EMI MODULATOR 8-SOIC
367

Top Sellers