We will be having national holiday from 1st Oct to 5th Oct, during this period we will not be able to process your orders, we will resume our business and continue to process orders from 6th Oct onwards, sorry for any inconvenience caused.

Get special discount for Mid-Autumn Holiday !

Search
Filters

MM74HC86N

Part No :
MM74HC86N
Catalog :
Logic - Gates and Inverters
Description :
Quad 2-Input Exclusive OR Gate
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,033 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V ~ 1.8 V
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 20ns @ 6V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-PDIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 1224711-MM74HC86N
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Defence, Military & Aerospace
Family Name MM74HC86
Introduction Date March 25, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
74HC86N,652; 74HC86N;  CD74HC86E;  
Fairchild/ON Semiconductor MM74HC86N is available at WIN SOURCE. Please review product page below for detailed information, including MM74HC86N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MM74HC86N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V ~ 1.8 V
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 20ns @ 6V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-PDIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 1224711-MM74HC86N
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Defence, Military & Aerospace
Family Name MM74HC86
Introduction Date March 25, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
74HC86N,652; 74HC86N;  CD74HC86E;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MM74HC86N
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
MM74HC86N Price

MM74HC86N Datasheet
MM74HC86N Application

MM74HC86N Replacement
MM74HC86N Pdf

MM74HC86N Pinout
MM74HC86N Image

MM74HC86N Picture
MM74HC86N In Stock

MM74HC86N Distributor
MM74HC86N Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
VOLTAGE CONTROLLED OSCILLATOR
30
IC A/D CONV 16BIT SAMPLNG 28SSOP / 1-Channel Single ADC SAR 100ksps 16-bit Parallel 28-Pin SSOP Tube
7
Surface Mount M.E.L.F ZENER DIODE
5247
Ultralow Noise XFET Voltage References with Current Sink and Source Capability
CMOS 8-Bit Microcontroller
110
OPTOISO 3.75KV TRANSISTOR 6SOIC
3706
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
89

Top Sellers