We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

MM74HCT574N

Part No : MM74HCT574N
Catalog : Logic - Flip Flops
Description : Octal D-Type Latch 3-STATE Octal D-Type Flip-Flop
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 687 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Series 74HCT
Packaging Tube
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 33MHz
Max Propagation Delay @ V, Max CL 30ns @ 5V, 50pF
Current - Output High, Low 7.2mA, 7.2mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 8μA
Input Capacitance 10pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Win Source Part Number 1224738-MM74HCT574N
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
Family Name MM74HCT574
Introduction Date May 22, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
CD74HCT574E;   SN74HCT574N3;  74HCT574N,652; 
Fairchild/ON Semiconductor MM74HCT574N is available at WIN SOURCE. Please review product page below for detailed information, including MM74HCT574N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MM74HCT574N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Series 74HCT
Packaging Tube
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 33MHz
Max Propagation Delay @ V, Max CL 30ns @ 5V, 50pF
Current - Output High, Low 7.2mA, 7.2mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 8μA
Input Capacitance 10pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Win Source Part Number 1224738-MM74HCT574N
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
Family Name MM74HCT574
Introduction Date May 22, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
CD74HCT574E;   SN74HCT574N3;  74HCT574N,652; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MM74HCT574N
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
MM74HCT574N Price

MM74HCT574N Datasheet
MM74HCT574N Application

MM74HCT574N Replacement
MM74HCT574N Pdf

MM74HCT574N Pinout
MM74HCT574N Image

MM74HCT574N Picture
MM74HCT574N In Stock

MM74HCT574N Distributor
MM74HCT574N Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
Built-in Inrush Current Protection, 300mA High Speed LDO Voltage Regulator
78
DIODE ZENER 12V 200MW SOD323
4921
Low capacitance unidirectional ESD protection diodes
8790