The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MOC3082SR2VM

Part No MOC3082SR2VM
Manufacturer Fairchild/ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 4.17KV TRIAC 6SMD
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
Pricing & Ordering $4.027 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
8+
$6.3060
$50.448
20+
$5.1740
$103.480
30+
$5.0120
$150.360
42+
$4.8510
$203.742
54+
$4.6890
$253.206
72+
$4.2040
$302.688
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,450 pieces
MOQ: 8 pcs
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
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Isolation Voltage 4170Vrms
Voltage - Off State 800V
Static dV/dt (Min) 600V/μs
Current - LED Trigger (Ift) (Max) 10mA
Current - Hold (Ih) 500μA (Typ)
Forward Voltage 1.3V
Continuous forward current- Max 60mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-SMD
Approvals IEC/EN/DIN, UL
Win Source Part Number 1078717-MOC3082SR2VM
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs

Description

The MOC3082SR2VM is an electronic component manufactured by Fairchild/ON Semiconductor and is a part of the Isolators category. This product has a medium popularity and a fake threat of 37% in the open market. The supply and demand status of this product is balanced. The MOC3082SR2VM is a reliable and durable component that can be used in various electronic devices. It is designed to perform efficiently and effectively, providing high performance and long-lasting durability. With its advanced features and specifications, the MOC3082SR2VM is a great choice for electronic design engineers who are looking for high-quality components to use in their projects. This component has an output type of Triac and a forward voltage of 1.3V. It has an isolation voltage of 4170Vrms and a continuous forward current of 60mA. The MOC3082SR2VM is a great choice for applications that require high reliability and high performance.