Search
Filters

MOCD223R1M

Part No : MOCD223R1M
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISOLTR 2.5KV 2CH DARL 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 2
Isolation Voltage 2500Vrms
Minimum DC Current Transfer Ratio 500% @ 1mA
Switching Turn-On and Turn-Off Time 3.5μs, 95μs
Rise and Fall Time 1μs, 2μs
Input Type DC
Output Type Darlington
Maximum Output Voltage 30V
Channel Output Current 150mA
Forward Voltage 1.25V
Continuous forward current- Max 60mA
Vce Saturation (Max) 1V
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 8-SO Tall
Win Source Part Number 1078784-MOCD223R1M
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
The MOCD223R1M, from Fairchild/ON Semiconductor, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 8-SO Tall package and available in SMD (SMT) option.The Input-output isolation voltage is 2500Vrms. It is able to operate at 30V output voltage (Max)within a wide temperature range of -40°C to 100°C. The minimum CTR is 500% @ 1mA ,with the maximum continuous forward current of 60mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 2
Isolation Voltage 2500Vrms
Minimum DC Current Transfer Ratio 500% @ 1mA
Switching Turn-On and Turn-Off Time 3.5μs, 95μs
Rise and Fall Time 1μs, 2μs
Input Type DC
Output Type Darlington
Maximum Output Voltage 30V
Channel Output Current 150mA
Forward Voltage 1.25V
Continuous forward current- Max 60mA
Vce Saturation (Max) 1V
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 8-SO Tall
Win Source Part Number 1078784-MOCD223R1M
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MOCD223R1M
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
MOCD223R1M Price

MOCD223R1M Datasheet
MOCD223R1M Application

MOCD223R1M Replacement
MOCD223R1M Pdf

MOCD223R1M Pinout
MOCD223R1M Image

MOCD223R1M Picture
MOCD223R1M In Stock

MOCD223R1M Distributor
MOCD223R1M Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
Octal-Channel Ultrasound Front-End | IC FRONT-END ULTRASOUND 68TQFN
IC SDRAM 128MBIT 125MHZ 54VFBGA
6
DIODE ARRAY SCHOTTKY 45V D618
19
Two-Wire Self-Calibrating Differential Speed and Direction Sensor with Vibration Immunity
50
96% EFFICIENT SYNCHRONOUS BOOST CONVERTER
28
Power MOSFET 3.0 Amps 60 Volts N−Channel
1435

Top Sellers