Search
Filters

SFP9Z24

Part No : SFP9Z24
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 60V 9.7A TO-220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 9.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 19nC @ 10V
Max Input Capacitance 600pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 49W (Tc)
Maximum Rds On at Id,Vgs 280 mOhm @ 4.9A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Win Source Part Number 1095431-SFP9Z24
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
SFP9Z24, produced by Fairchild/ON Semiconductor, is a P-Channel MOSFET transistor in TO-220-3 Through Hole package. The features include 60V drain-source breakdown voltage, 9.7A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. SFP9Z24 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 9.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 19nC @ 10V
Max Input Capacitance 600pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 49W (Tc)
Maximum Rds On at Id,Vgs 280 mOhm @ 4.9A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Win Source Part Number 1095431-SFP9Z24
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SFP9Z24
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
SFP9Z24 Price

SFP9Z24 Datasheet
SFP9Z24 Application

SFP9Z24 Replacement
SFP9Z24 Pdf

SFP9Z24 Pinout
SFP9Z24 Image

SFP9Z24 Picture
SFP9Z24 In Stock

SFP9Z24 Distributor
SFP9Z24 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC LINE DRVR DUAL ADSL2++ 24-QFN
45
IC PROM SERIAL CONFIG 36K 8-DIP
2
27-LINE 3-V - 5V LVD TERMINATOR FOR WIDE ULTRA2, ULTRA3,ULTRA160,AND ULTRA320 SCSI WITH INTEGRATED SPI-3 DELAY | IC SCSI 27-LINE TERM 64-LQFP
2
IC RCVR/DRVR HEX 6BIT DFF 32LQFP
917
TOSHIBA CCD Image Sensor CCD (charge coupled device)
59

Top Sellers