Search
Filters

SL5500W

Part No :
SL5500W
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
OPTOISO 5.3KV TRANS W/BASE 6DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,600 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 40% @ 10mA
Maximum DC Current Transfer Ratio 300% @ 10mA
Switching Turn-On and Turn-Off Time 20μs, 50μs (Max)
Input Type DC
Maximum Output Voltage 30V
Channel Output Current 100mA
Forward Voltage 1.23V
Continuous forward current- Max 100mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Win Source Part Number 1096804-SL5500W
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
The SL5500W, from Fairchild/ON Semiconductor, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 6-DIP package and available in Through Hole option.The Input-output isolation voltage is 5300Vrms. It is able to operate at 30V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 40% @ 10mA ,with the maximum continuous forward current of 100mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 40% @ 10mA
Maximum DC Current Transfer Ratio 300% @ 10mA
Switching Turn-On and Turn-Off Time 20μs, 50μs (Max)
Input Type DC
Maximum Output Voltage 30V
Channel Output Current 100mA
Forward Voltage 1.23V
Continuous forward current- Max 100mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Win Source Part Number 1096804-SL5500W
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SL5500W
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
SL5500W Price

SL5500W Datasheet
SL5500W Application

SL5500W Replacement
SL5500W Pdf

SL5500W Pinout
SL5500W Image

SL5500W Picture
SL5500W In Stock

SL5500W Distributor
SL5500W Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
Compact Fixed Frequency Discontinuous or Critical Conduction Voltage Mode Power Factor Correction Controller
8
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH PRESET AND CLEAR
11
Lithium-ion Battery Protector for 3 or 4 cell battery packs
297
45W BTL Audio Amplifier
87
IC SUPERVISOR RESET/MON TSOT23-5
12920
DIODE SCHOTTKY 30V 1A MFLAT
9880
IC SYNCH BINARY COUNTERS 16-SSOP
22

Top Sellers