Search
Filters

SMBJ6V5CA

Part No : SMBJ6V5CA
Catalog : TVS - Diodes
Description : TVS DIODE 6.5VWM 11.2VC SMB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 32,660 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 6.5V
Minimum Breakdown Voltage 7.22V
Max Clamping Voltage 11.2V
Peak Pulse Current(Ippm) 53.6A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMB)
Win Source Part Number 1097856-SMBJ6V5CA
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Sufficient
The SMBJ6V5CA ,from Fairchild/ON Semiconductor, is a 600W Zener diodes, package in a DO-214AA (SMB) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the SMBJ6V5CA is 6.5V volts. The minimum breakdown voltage is given for 7.22V. It can support the clamping voltage and peak pulse current of up to 11.2V and 53.6A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 6.5V
Minimum Breakdown Voltage 7.22V
Max Clamping Voltage 11.2V
Peak Pulse Current(Ippm) 53.6A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMB)
Win Source Part Number 1097856-SMBJ6V5CA
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMBJ6V5CA
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
SMBJ6V5CA Price

SMBJ6V5CA Datasheet
SMBJ6V5CA Application

SMBJ6V5CA Replacement
SMBJ6V5CA Pdf

SMBJ6V5CA Pinout
SMBJ6V5CA Image

SMBJ6V5CA Picture
SMBJ6V5CA In Stock

SMBJ6V5CA Distributor
SMBJ6V5CA TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC CODEC AUD HUB HI-FI 117WCSP
2838
SAME AS NE85633 NPN SILICON AMPL
220
IC SYNC BUCK NEXFET 22SON / Synchronous Buck NexFET Power Stage
250
IC BUFFER 4OUTPUT DIFF 28-TSSOP
397
Audio Subsystem with Class-D Speaker | IC AMP AUDIO 1.4W SPKR 30WLSCP
149
IC VREF SHUNT ADJ 8SOP
248
CAP FILM 10UF 10% 160VDC AXIAL
930
N-CHANNEL 900V - 0.72 ohm - 11A TO-247 Zener-Protected SuperMESH Power MOSFET
1
MOSFET N/P-CH 40V 8A 8-SOIC
3
25 TO 50 WATT WIDE INPUT DC-DC CONVERTERS SINGLE OUTPUT
2

Top Sellers