Search
Filters

TIP120TU

Part No : TIP120TU
Catalog : Transistors(BJT) - Single
Description : TRANS NPN DARL 60V 5A TO-220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 849 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 4V @ 20mA, 5A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 1000 @ 3A, 3V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1107253-TIP120TU
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Quantity per package 1k pcs
The TIP120TU from Fairchild/ON Semiconductor is NPN - Darlington Transistors(BJT) - Single device , available on TO-220-3 Tube/Rail, with 1000 @ 3A, 3V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 60V, 4V @ 20mA, 5A, 5A and 2W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 4V @ 20mA, 5A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 1000 @ 3A, 3V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1107253-TIP120TU
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Quantity per package 1k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TIP120TU
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
TIP120TU Price

TIP120TU Datasheet
TIP120TU Application

TIP120TU Replacement
TIP120TU Pdf

TIP120TU Pinout
TIP120TU Image

TIP120TU Picture
TIP120TU In Stock

TIP120TU Distributor
TIP120TU Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC CPLD 64MC 15NS 44PLCC
30
TVS DIODE 5.8VWM 10.5VC DO204AC
34
IC REGISTERED TXRX 3ST 8B 24QSOP
196
IC REG CTRLR BUCK 14LFCSP
15
4-BIT 1-OF-2 FET MULTIPLEXER/DEMULTIPLEXER 2.5-V/3.3-V LOW-VOLTAGE BUS SWITCH WITH 5-V-TOLERANT LEVEL SHIFTER | IC MUX/DEMUX FET 4BIT 16-TSSOP
35
Digital transistors (built-in resistor)
19113
TVS DIODE 12.8VWM 21.2VC SMD
3300

Top Sellers