The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

NFM21CC101U1H3D

Part No NFM21CC101U1H3D
Manufacturer Murata Electronics North America
Catalog Feed Through Capacitors
Description CAP FEEDTHRU 100PF 20% 50V 0805
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
Pricing & Ordering $0.168 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
180+
$0.2830
$50.940
435+
$0.2320
$100.920
670+
$0.2250
$150.750
920+
$0.2180
$200.560
1,185+
$0.2110
$250.035
1,590+
$0.1890
$300.510
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 33,941 pieces
MOQ: 180 pcs
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
Categories Filters
Manufacturer Murata Electronics North America
Packaging Reel - TR
Capacitance 100pF
Tolerance ±20%
Voltage Rating 50V
Current 700mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.037" (0.95mm)
Win Source Part Number 025271-NFM21CC101U1H3D
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Limited

Description

The Murata Electronics North America NFM21CC101U1H3D is a surface mount ceramic capacitor with a capacitance of 100pF and voltage rating of 50V. The component has a medium popularity and limited supply and demand status. It is important to note that there is an 89% fake threat in the open market for this product. The NFM21CC101U1H3D has a current rating of 700mA and is suitable for use in filters. With a temperature range of -55°C to 125°C, this component is suitable for use in various electronic devices.