The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

BK1005HS100-T

Part No BK1005HS100-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description Ferrite Beads Multi-Layer 10Ohm 5Ohm 100MHz 1A 0.03Ohm DCR 0402 T/R / FERRITE BEAD 10 OHM 0402 1LN
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Number of Lines 1
Impedance @ Frequency 10 Ohm @ 100MHz
Current Rating (Max) 1A
DC Resistance (DCR) (Max) 30 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.022" (0.55mm)
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Win Source Part Number 011604-BK1005HS100-T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Sufficient
Quantity per package 10k pcs
Family Name BK
Introduction Date August 25, 2011
ECCN EAR99
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
BK1005HS100-TV; CIM05U100AE;  CIM05U100VE;  CIM05U100BC; 

Description

The Taiyo Yuden BK series filter is a surface mount device that is designed to provide noise suppression in electronic circuits. This filter has a maximum current rating of 1A and a DC resistance of 30 mOhm. It has an impedance of 10 Ohm at 100MHz and is available in reel packaging. The filter is 0.022" (0.55mm) high and has one line. It is an active part with a temperature range of -55°C to 125°C. This filter is commonly used in electronic circuits and has a high popularity in the market. The supply and demand status is sufficient, and the estimated EOL date is 2027.