The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

BK1608LL560-T

Part No BK1608LL560-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 56 OHM 0603 1LN
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
Pricing & Ordering $6.321 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
5+
$10.1830
$50.915
12+
$8.3560
$100.272
19+
$8.0950
$153.805
26+
$7.8340
$203.684
34+
$7.5720
$257.448
45+
$6.7890
$305.505
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 20,000 pieces
MOQ: 5 pcs
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
Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Number of Lines 1
Impedance @ Frequency 56 Ohm @ 100MHz
Current Rating (Max) 400mA
DC Resistance (DCR) (Max) 300 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.037" (0.95mm)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Win Source Part Number 102345-BK1608LL560-T
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs

Description

The BK1608LL560-T is a medium-popularity SMD (SMT) inductor manufactured by Taiyo Yuden. It has a fake threat of 82% in the open market and a balanced supply and demand status. The Win Source Part Number for this product is 102345-BK1608LL560-T. This inductor has a current rating of 400mA and an impedance of 56 Ohm @ 100MHz. It is designed for use in filters and has a dimension of 0.063" L x 0.031" W (1.60mm x 0.80mm). It comes in a reel of 4k pcs.