The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

BL01RN1A2A2B

Part No BL01RN1A2A2B
Manufacturer Murata Electronics North America
Catalog Ferrite Beads and Chips
Description FERRITE BEAD AXIAL 1LN
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
Pricing & Ordering $0.154 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
225+
$0.2260
$50.850
540+
$0.1860
$100.440
835+
$0.1800
$150.300
1,150+
$0.1740
$200.100
1,480+
$0.1690
$250.120
1,990+
$0.1510
$300.490
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 40,000 pieces
MOQ: 225 pcs
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
Categories Filters
Manufacturer Murata Electronics North America
Packaging Bulk
Status Active
Number of Lines 1
Current Rating (Max) 7A
DC Resistance (DCR) (Max) 20 mOhm
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Dimension 0.142" Dia x 0.197" L (3.60mm x 5.00mm)
Win Source Part Number 079626-BL01RN1A2A2B
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance

Description

The Murata Electronics North America Through Hole Filter is a high-quality filter that is designed to provide superior performance and reliability. This filter has a medium popularity and a high fake threat in the open market. It is balanced in terms of supply and demand, making it an ideal choice for a wide range of electronic devices. This filter has a current rating of 7A and a DC resistance of 20 mOhm, making it suitable for use in a variety of applications. It is also RoHS compliant, ensuring that it is environmentally friendly.