Search
Filters

BLM18EG601SN1D

FERRITE BEAD 600 OHM 0603 1LN
rohs
Quantity
Price
Ext. Price
4,000+
€0.018
€72.000
8,300+
€0.018
€149.400
23,000+
€0.009
€207.000
Availability: 14,841 In Stock
This product has a minimum quantity of 4000
Murata Electronics North America BLM18EG601SN1D is available at WIN SOURCE. Please review product page below for detailed information, including BLM18EG601SN1D price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for BLM18EG601SN1D to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Filters
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Number of Lines 1
Impedance @ Frequency 600 Ohm @ 100MHz
Current Rating (Max) 500mA
DC Resistance (DCR) (Max) 350 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.037" (0.95mm)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 011748-BLM18EG601SN1D
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Filters
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Number of Lines 1
Impedance @ Frequency 600 Ohm @ 100MHz
Current Rating (Max) 500mA
DC Resistance (DCR) (Max) 350 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.037" (0.95mm)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 011748-BLM18EG601SN1D
BLM18EG601SN1D Price

BLM18EG601SN1D Datasheet
BLM18EG601SN1D Application

BLM18EG601SN1D Replacement
BLM18EG601SN1D Pdf

BLM18EG601SN1D Pinout
BLM18EG601SN1D Image

BLM18EG601SN1D Picture
BLM18EG601SN1D In Stock

BLM18EG601SN1D Distributor
BLM18EG601SN1D Ferrite Beads and Chips

Image
Mfr.Part No
Description
Stock
IC REG LDO 15V 1A D2PAK
6830
Dual Input, High Speed, Dual Channel Power MOSFET Driver
224
500 mA Low Dropout Voltage Regulator
8000
SINGLE BILATERAL ANALOG SWITCH
15
MOSFET N/P-CH 40V 8A TO252-5
7085
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS
16800
RES ARRAY 8 RES 2.2K OHM 2512
20788