The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

BLM18SG121TN1D

Part No BLM18SG121TN1D
Manufacturer Murata Electronics North America
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 120 OHM 0603 1LN
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
Pricing & Ordering $0.017 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1,725+
$0.0290
$50.025
4,170+
$0.0240
$100.080
6,525+
$0.0230
$150.075
9,095+
$0.0220
$200.090
11,905+
$0.0210
$250.005
15,790+
$0.0190
$300.010
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 317,000 pieces
MOQ: 1725 pcs
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
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Sufficient
Categories Filters
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Filter Type Power Line
Number of Lines 1
Impedance @ Frequency 120 Ohm @ 100MHz
Current Rating (Max) 3A
DC Resistance (DCR) (Max) 25 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.037" (0.95mm)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Win Source Part Number 011779-BLM18SG121TN1D
Family Name BLM18S
Introduction Date May 11, 2005
ECCN EAR99
Country of Origin Japan, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
BLM18SG121TZ1B; BLM18SG121TZ1J;  BLM18SG121TZ1D; 

Description

The Murata Electronics North America 011779-BLM18SG121TN1D is a filter that has a power line filter type and can handle a maximum current rating of 3A. It has a height of 0.037 inches and a dimension of 0.063 inches in length and 0.031 inches in width. This component is very popular and has a fake threat in the open market of 79 percent. The supply and demand status is currently sufficient. It is compliant with halogen-free regulations and is manufactured by Murata Electronics North America.