The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LI0603G221R-10

Part No LI0603G221R-10
Manufacturer Laird-Signal Integrity Products
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 220 OHM 0603 1LN
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
Pricing & Ordering $0.009 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
3,335+
$0.0150
$50.025
8,335+
$0.0120
$100.020
12,500+
$0.0120
$150.000
16,670+
$0.0120
$200.040
22,730+
$0.0110
$250.030
30,000+
$0.0100
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 384,000 pieces
MOQ: 3335 pcs
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
Categories Filters
Manufacturer Laird-Signal Integrity Products
Packaging Reel - TR
Status Active
Filter Type Power, Signal Line
Number of Lines 1
Impedance @ Frequency 220 Ohm @ 100MHz
Current Rating (Max) 700mA
DC Resistance (DCR) (Max) 300 mOhm
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.037" (0.95mm)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Win Source Part Number 096377-LI0603G221R-10
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Sufficient

Description

The Laird-Signal Integrity Products 096377-LI0603G221R-10 is a power and signal line filter designed for SMD (SMT) mounting. It has a maximum current rating of 700mA and a DC resistance of 300 mOhm. The filter has 1 line and an impedance of 220 Ohm at 100MHz. It is approved for use in electronic devices and has a temperature range of -40°C to 125°C. The filter comes in a reel - TR packaging and has a height of 0.037" (0.95mm). It is a popular choice with a fake threat of 72 pct. in the open market.