Search
Filters

MMZ1005S102ET000

Part No : MMZ1005S102ET000
Manufacturer : TDK Corporation
Catalog : Ferrite Beads and Chips
Description : FERRITE BEAD 1 KOHM 0402 1LN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Filters
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Filter Type Signal Line
Number of Lines 1
Impedance @ Frequency 1 kOhm @ 100MHz
Current Rating (Max) 250mA
DC Resistance (DCR) (Max) 1 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.022" (0.55mm)
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Win Source Part Number 106615-MMZ1005S102ET000
TDK Corporation MMZ1005S102ET000 is available at WIN SOURCE. Please review product page below for detailed information, including MMZ1005S102ET000 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MMZ1005S102ET000 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Filters
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Filter Type Signal Line
Number of Lines 1
Impedance @ Frequency 1 kOhm @ 100MHz
Current Rating (Max) 250mA
DC Resistance (DCR) (Max) 1 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.022" (0.55mm)
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Win Source Part Number 106615-MMZ1005S102ET000
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MMZ1005S102ET000
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
MMZ1005S102ET000 Price

MMZ1005S102ET000 Datasheet
MMZ1005S102ET000 Application

MMZ1005S102ET000 Replacement
MMZ1005S102ET000 Pdf

MMZ1005S102ET000 Pinout
MMZ1005S102ET000 Image

MMZ1005S102ET000 Picture
MMZ1005S102ET000 In Stock

MMZ1005S102ET000 Distributor
MMZ1005S102ET000 Ferrite Beads and Chips

Image
Mfr.Part No
Description
Stock
32Kx8 bit Low Power CMOS Static RAM
100
FIXED IND 4.7NH 280MA 300 MOHM
1950
IC BUF NON-INVERT 5.5V 4DSBGA / SN74LVC1G34 Single Buffer Gate
300
IC REG LDO 3V 50MA SC70-5
400
IC CPLD 192MC 4.7NS 100TQFP
52
IGBT 600V 20A 43W TO220FP
299
IC MCU 8BIT 3.75KB OTP 40DIP
1
IC REG LDO 3.3V 0.2A 4X2SON
33274
FIXED IND 6.8UH 290MA 590 MOHM
865

Top Sellers