Search
Filters

MMZ1005Y471CT000

FERRITE BEAD 470 OHM 0402 1LN
Manufacturer: TDK Corporation
rohs
Availability: 10,000 In Stock
TDK Corporation MMZ1005Y471CT000 is available at WIN SOURCE. Please review product page below for detailed information, including MMZ1005Y471CT000 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MMZ1005Y471CT000 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height (Max) 0.022" (0.55mm)
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 125°C
Current Rating (Max) 250mA
Impedance @ Frequency 470 Ohm @ 100MHz
Number of Lines 1
Filter Type Signal Line
Status Active
Packaging Reel - TR
Manufacturer TDK Corporation
Categories Filters
DC Resistance (DCR) (Max) 470 mOhm
Win Source Part Number 105697-MMZ1005Y471CT000
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
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height (Max) 0.022" (0.55mm)
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 125°C
Current Rating (Max) 250mA
Impedance @ Frequency 470 Ohm @ 100MHz
Number of Lines 1
Filter Type Signal Line
Status Active
Packaging Reel - TR
Manufacturer TDK Corporation
Categories Filters
DC Resistance (DCR) (Max) 470 mOhm
Win Source Part Number 105697-MMZ1005Y471CT000
MMZ1005Y471CT000 Price

MMZ1005Y471CT000 Datasheet
MMZ1005Y471CT000 Application

MMZ1005Y471CT000 Replacement
MMZ1005Y471CT000 Pdf

MMZ1005Y471CT000 Pinout
MMZ1005Y471CT000 Image

MMZ1005Y471CT000 Picture
MMZ1005Y471CT000 In Stock

MMZ1005Y471CT000 Distributor
MMZ1005Y471CT000 Ferrite Beads and Chips

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 60V 6.5A SOP8
115
PowerMOS transistor
21016
IC LED DRIVER LINEAR SOD-123
18000
Positive Voltage Regulators
15000
SURFACE MOUNT SILICON ZENER DIODES
18000
IC BUFF/DVR 3-ST DUAL 20SO
692