The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MMZ2012S181AT000

Part No MMZ2012S181AT000
Manufacturer TDK Corporation
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 180 OHM 0805 1LN
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
Pricing & Ordering $0.013 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
2,385+
$0.0210
$50.085
5,885+
$0.0170
$100.045
8,825+
$0.0170
$150.025
12,500+
$0.0160
$200.000
15,625+
$0.0160
$250.000
21,430+
$0.0140
$300.020
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 28,000 pieces
MOQ: 2385 pcs
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
Categories Filters
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Filter Type Signal Line
Number of Lines 1
Impedance @ Frequency 180 Ohm @ 100MHz
Current Rating (Max) 600mA
DC Resistance (DCR) (Max) 150 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.041" (1.05mm)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Win Source Part Number 024138-MMZ2012S181AT000

Description

The TDK Corporation MMZ2012S181AT000 is a signal line filter suitable for use in various applications. It has a maximum current rating of 600mA and a DC resistance (DCR) of 150 mOhm. The MMZ2012S181AT000 has a temperature range of -55°C to 125°C and is packaged in a reel - TR. It is mounted using SMD (SMT) technology and has a height of 0.041" (1.05mm). This product has a single line and an impedance of 180 Ohm @ 100MHz. The MMZ2012S181AT000 is widely used and has a high popularity in the market. Its dimensions are 0.079" L x 0.049" W (2.00mm x 1.25mm).