Search
Filters

B65511A0063A033

FERRITE CORE P 63NH M33 2PCS
Manufacturer: EPCOS (TDK)
rohs
Availability: 35,550 In Stock
The B65511A0063A033,offered by EPCOS (TDK) factory, is a Ferrite Cores. It is divided into Magnetics - Transformer,Inductor Components category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of B65511A0063A033 is 69312 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
Categories Magnetics - Transformer, Inductor Components
Manufacturer EPCOS (TDK)
Status Active
Core Type P
Inductance Factor (Al) 63nH
Tolerance ±3%
Gap Gapped
Effective Permeability (μe) 72
Initial Permeability (μi) 750
Material M33
Core Factor (ΣI/A) mm-1 1.43
Effective Length (le) mm 10
Effective Area (Ae) mm2 7
Effective Magnetic Volume (Ve) mm3 70
Finish Uncoated
Case / Package P 7 x 4
Height 2.10mm
Diameter 7.35mm
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 200004-B65511A0063A033
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Magnetics - Transformer, Inductor Components
Manufacturer EPCOS (TDK)
Status Active
Core Type P
Inductance Factor (Al) 63nH
Tolerance ±3%
Gap Gapped
Effective Permeability (μe) 72
Initial Permeability (μi) 750
Material M33
Core Factor (ΣI/A) mm-1 1.43
Effective Length (le) mm 10
Effective Area (Ae) mm2 7
Effective Magnetic Volume (Ve) mm3 70
Finish Uncoated
Case / Package P 7 x 4
Height 2.10mm
Diameter 7.35mm
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 200004-B65511A0063A033
B65511A0063A033 Price

B65511A0063A033 Datasheet
B65511A0063A033 Application

B65511A0063A033 Replacement
B65511A0063A033 Pdf

B65511A0063A033 Pinout
B65511A0063A033 Image

B65511A0063A033 Picture
B65511A0063A033 In Stock

B65511A0063A033 Distributor
B65511A0063A033 Ferrite Cores

Image
Mfr.Part No
Description
Stock
IC RF TXRX 802.15.4 48-VFQFN
80
PLL FREQUENCY SYNTHESIZER FOR CORDLESS TELEPHONE
25000
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
1720
FIXED IND 3.9NH 850MA 59 MOHM
15000
FAMILY OF 23-mA 220-kHz RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
10