Search
Filters

B65511A0100A048

FERRITE CORE P 100NH N48 2PCS
Manufacturer: EPCOS (TDK)
rohs
Availability: 35,550 In Stock
The B65511A0100A048,offered by EPCOS (TDK) factory, is a Ferrite Cores. It is divided into Magnetics - Transformer,Inductor Components category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of B65511A0100A048 is 69313 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
Categories Magnetics - Transformer, Inductor Components
Manufacturer EPCOS (TDK)
Status Active
Core Type P
Inductance Factor (Al) 100nH
Tolerance ±3%
Gap Gapped
Effective Permeability (μe) 114
Material N48
Core Factor (ΣI/A) mm-1 1.43
Effective Length (le) mm 10
Effective Area (Ae) mm2 7
Effective Magnetic Volume (Ve) mm3 70
Finish Uncoated
Case / Package P 7 x 4
Height 2.10mm
Diameter 7.35mm
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 200005-B65511A0100A048
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Magnetics - Transformer, Inductor Components
Manufacturer EPCOS (TDK)
Status Active
Core Type P
Inductance Factor (Al) 100nH
Tolerance ±3%
Gap Gapped
Effective Permeability (μe) 114
Material N48
Core Factor (ΣI/A) mm-1 1.43
Effective Length (le) mm 10
Effective Area (Ae) mm2 7
Effective Magnetic Volume (Ve) mm3 70
Finish Uncoated
Case / Package P 7 x 4
Height 2.10mm
Diameter 7.35mm
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 200005-B65511A0100A048
B65511A0100A048 Price

B65511A0100A048 Datasheet
B65511A0100A048 Application

B65511A0100A048 Replacement
B65511A0100A048 Pdf

B65511A0100A048 Pinout
B65511A0100A048 Image

B65511A0100A048 Picture
B65511A0100A048 In Stock

B65511A0100A048 Distributor
B65511A0100A048 Ferrite Cores

Image
Mfr.Part No
Description
Stock
QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS
20897
DIODE GEN PURP 40V 100MA SC70-3
30000
High and Low Side Driver
61
OPTOISO 4KV 2CH TRANS 8SOIC
1422
BIPOLAR NPN DEVICE IN A HERMETICALLY SEALED TO3 METAL PACKAGE
85
IC D-TYPE POS TRG DUAL 14SOIC
40726
CAP CER 5.6PF 50V C0G/NP0 0603
7400