Search
Filters

B65517D0250J048

FERRITE CORE P 250NH N48 2PCS
Manufacturer: EPCOS (TDK)
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
The B65517D0250J048,offered by EPCOS (TDK) factory, is a Ferrite Cores. It is divided into Magnetics - Transformer,Inductor Components category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of B65517D0250J048 is 69316 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
Categories Magnetics - Transformer, Inductor Components
Manufacturer EPCOS (TDK)
Status Active
Core Type P
Inductance Factor (Al) 250nH
Tolerance ±5%
Gap Gapped
Effective Permeability (μe) 249
Material N48
Core Factor (ΣI/A) mm-1 1.25
Effective Length (le) mm 12.5
Effective Area (Ae) mm2 10
Effective Magnetic Volume (Ve) mm3 125
Finish Uncoated
Case / Package P 9 x 5
Height 2.70mm
Diameter 9.30mm
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 200006-B65517D0250J048
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Magnetics - Transformer, Inductor Components
Manufacturer EPCOS (TDK)
Status Active
Core Type P
Inductance Factor (Al) 250nH
Tolerance ±5%
Gap Gapped
Effective Permeability (μe) 249
Material N48
Core Factor (ΣI/A) mm-1 1.25
Effective Length (le) mm 12.5
Effective Area (Ae) mm2 10
Effective Magnetic Volume (Ve) mm3 125
Finish Uncoated
Case / Package P 9 x 5
Height 2.70mm
Diameter 9.30mm
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 200006-B65517D0250J048
B65517D0250J048 Price

B65517D0250J048 Datasheet
B65517D0250J048 Application

B65517D0250J048 Replacement
B65517D0250J048 Pdf

B65517D0250J048 Pinout
B65517D0250J048 Image

B65517D0250J048 Picture
B65517D0250J048 In Stock

B65517D0250J048 Distributor
B65517D0250J048 Ferrite Cores

Image
Mfr.Part No
Description
Stock
IC REG LDO ADJ 1A 8SON
5690
Voltage Supervisor
100
FET RF 70V 960MHZ QM780-2
4000
NTC THERMISTOR 47K OHM 5% 0603
20000
MOSFET N-CH 100V 1.0A TSMT3
40002
IC REG DL BUCK/LINEAR 16-QFN
1