Search
Filters

B65839AY66

FERRITE CORE EP 5.8UH T66 2PCS
Manufacturer: EPCOS (TDK)
rohs
Availability: 15,000 In Stock
The B65839AY66,offered by EPCOS (TDK) factory, is a Ferrite Cores. It is divided into Magnetics - Transformer,Inductor Components category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of B65839AY66 is 69321 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
Categories Magnetics - Transformer, Inductor Components
Manufacturer EPCOS (TDK)
Status Active
Core Type EP
Inductance Factor (Al) 5.8μH
Tolerance -30%, +40%
Gap Ungapped
Effective Permeability (μe) 7040
Initial Permeability (μi) 13000
Material T66
Core Factor (ΣI/A) mm-1 1.52
Effective Length (le) mm 15.7
Effective Area (Ae) mm2 10.3
Minimum Core Cross Section (Amin) mm2 8.5
Effective Magnetic Volume (Ve) mm3 162
Finish Uncoated
Case / Package EP 7
Height 3.75mm
Length 9.40mm
Width 6.50mm
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 200011-B65839AY66
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Magnetics - Transformer, Inductor Components
Manufacturer EPCOS (TDK)
Status Active
Core Type EP
Inductance Factor (Al) 5.8μH
Tolerance -30%, +40%
Gap Ungapped
Effective Permeability (μe) 7040
Initial Permeability (μi) 13000
Material T66
Core Factor (ΣI/A) mm-1 1.52
Effective Length (le) mm 15.7
Effective Area (Ae) mm2 10.3
Minimum Core Cross Section (Amin) mm2 8.5
Effective Magnetic Volume (Ve) mm3 162
Finish Uncoated
Case / Package EP 7
Height 3.75mm
Length 9.40mm
Width 6.50mm
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 200011-B65839AY66
B65839AY66 Price

B65839AY66 Datasheet
B65839AY66 Application

B65839AY66 Replacement
B65839AY66 Pdf

B65839AY66 Pinout
B65839AY66 Image

B65839AY66 Picture
B65839AY66 In Stock

B65839AY66 Distributor
B65839AY66 Ferrite Cores

Image
Mfr.Part No
Description
Stock
IC DGTL ECHO KARAOKE/SURR SSOP
22624
IC COMPARATOR DIFF DUAL 8TSSOP
4000
DUAL DIFFERENTIAL INPUT OPERATIONAL AMPLIFIERS
2300
64K (8K x 8) Battery-Voltage™ Parallel EEPROM with Page Write and Software Data Protection
86
OPTO INTERRUPTER
87596