Search
Filters

B65843A100A38

Part No : B65843A100A38
Manufacturer : EPCOS (TDK)
Catalog : Ferrite Cores
Description : FERRITE CORE EP 100NH T38 2PCS
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Magnetics - Transformer, Inductor Components
Manufacturer EPCOS (TDK)
Status Active
Core Type EP
Inductance Factor (Al) 100nH
Tolerance ±3%
Gap Gapped
Effective Permeability (μe) 99
Initial Permeability (μi) 2300
Material T38
Core Factor (ΣI/A) mm-1 1.24
Effective Length (le) mm 24.2
Effective Area (Ae) mm2 19.5
Minimum Core Cross Section (Amin) mm2 14.9
Effective Magnetic Volume (Ve) mm3 472
Finish Uncoated
Case / Package EP 13
Height 6.50mm
Length 12.80mm
Width 9.00mm
Win Source Part Number 200012-B65843A100A38
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Limited
The B65843A100A38,offered by EPCOS (TDK) factory, is a Ferrite Cores. It is divided into Magnetics - Transformer,Inductor Components category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of B65843A100A38 is 69322 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
Categories Magnetics - Transformer, Inductor Components
Manufacturer EPCOS (TDK)
Status Active
Core Type EP
Inductance Factor (Al) 100nH
Tolerance ±3%
Gap Gapped
Effective Permeability (μe) 99
Initial Permeability (μi) 2300
Material T38
Core Factor (ΣI/A) mm-1 1.24
Effective Length (le) mm 24.2
Effective Area (Ae) mm2 19.5
Minimum Core Cross Section (Amin) mm2 14.9
Effective Magnetic Volume (Ve) mm3 472
Finish Uncoated
Case / Package EP 13
Height 6.50mm
Length 12.80mm
Width 9.00mm
Win Source Part Number 200012-B65843A100A38
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B65843A100A38
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
B65843A100A38 Price

B65843A100A38 Datasheet
B65843A100A38 Application

B65843A100A38 Replacement
B65843A100A38 Pdf

B65843A100A38 Pinout
B65843A100A38 Image

B65843A100A38 Picture
B65843A100A38 In Stock

B65843A100A38 Distributor
B65843A100A38 Ferrite Cores

Image
Mfr.Part No
Description
Stock
NPN SILICON TRANSISTOR
100
IC EE-PROG SYS MGR 12CH 56TQFN
2036
IC ADC 16BIT 6CH 250KSPS 64LQFP
715
4-BIT SINGLE-CHIP MICROCONTROLLER FOR REMOTE CONTROL TRANSMISSION
338
IC GATE NAND 4CH 2-INP 14-SOIC
296
IC OPAMP GP 1MHZ RRO 8SOIC
678