Search
Filters

ZCAT3618-2630DT

Part No :
ZCAT3618-2630DT
Manufacturer :
Catalog :
Ferrite Cores - Cables and Wiring
Description :
FERRITE CORE 30 OHM HINGED
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Filters
Manufacturer TDK Corporation
Status Active
Type Flat
Design Hinged (Snap On)
Impedance @ Frequency 30 Ohm @ 50MHz to 500MHz
Material 30
Inner Dimension 1.023" W x 0.051" H (26.00mm x 1.30mm)
Outer Dimension 1.398" W x 0.492" H (35.50mm x 12.50mm)
Mounting Free Hanging
Length 0.689" (17.50mm)
Win Source Part Number 129612-ZCAT3618-2630DT
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Limited
Quantity per package 480
The ZCAT3618-2630DT is defined as Ferrite Cores - Cables and Wiring ,included in Filters group. The designer and manufactured of ZCAT3618-2630DT is TDK Corporation. It is available in WIN SOURCE Shenzhen warehouse. The storage code of ZCAT3618-2630DT is 412402. More detailed data for ZCAT3618-2630DT, feel free to contact us.
Products specifications
ECAD Module
Categories Filters
Manufacturer TDK Corporation
Status Active
Type Flat
Design Hinged (Snap On)
Impedance @ Frequency 30 Ohm @ 50MHz to 500MHz
Material 30
Inner Dimension 1.023" W x 0.051" H (26.00mm x 1.30mm)
Outer Dimension 1.398" W x 0.492" H (35.50mm x 12.50mm)
Mounting Free Hanging
Length 0.689" (17.50mm)
Win Source Part Number 129612-ZCAT3618-2630DT
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Limited
Quantity per package 480
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ZCAT3618-2630DT
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
ZCAT3618-2630DT Price

ZCAT3618-2630DT Datasheet
ZCAT3618-2630DT Application

ZCAT3618-2630DT Replacement
ZCAT3618-2630DT Pdf

ZCAT3618-2630DT Pinout
ZCAT3618-2630DT Image

ZCAT3618-2630DT Picture
ZCAT3618-2630DT In Stock

ZCAT3618-2630DT Distributor
ZCAT3618-2630DT Ferrite Cores - Cables and Wiring

Image
Mfr.Part No
Description
Stock
TVS DIODE 64.1VWM 103VC SMD
4
TRANS PNP 45V 0.1A SOT323
290012
High Efficiency Linear Regulator
1
HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Silicon Spreading Resistance Temperature Sensor in Miniature Leaded Plastic Package | THERMISTOR PTC 2.03K OHM 3% TO92
182
DGTL ISO 2.5KV GEN PURP 16SOIC
311
Advanced high cell denity trench technology for ultra RDS(ON)
3
N-Channel 25-V (D-S) MOSFET
3037
IC OPAMP INSTR 1.5MHZ RRO 8MSOP
87

Top Sellers