Search
Filters

2N7002DW

MOSFET 2N-CH 60V 0.115A SC70-6
rohs
Quantity
Price
Ext. Price
820+
$0.061
$50.020
1,924+
$0.052
$100.048
7,318+
$0.041
$300.038
Availability: 1 In Stock
This product has a minimum quantity of 820
The 2N7002DW has been designed specifically as a FETs - Arrays ,listed in Discrete Semiconductor Products category. It is produced by Fairchild/ON Semiconductor ,packaging utilizes environmentally ‘Green’ mold compound. The 2N7002DW is available in our Shenzhen warehouse, its stock code is 10348 . Check 2N7002DW real time inventory , price and technical information.
Products specifications
Manufacturer Fairchild Semiconductor
Standard Package 1
Category Discrete Semiconductor Products
Family FETs - Arrays
Packaging Reel
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 115mA
Rds On (Max) @ Id Vgs 7.5 Ohm @ 50mA 5V
Vgs(th) (Max) @ Id 2V @ 250µA
Input Capacitance (Ciss) @ Vds 50pF @ 25V
Power - Max 200mW
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 6-TSSOP SC-88 SOT-363
Manufacturer Device Package SC-70-6
Catalog N-Channel Logic Level Gate FETs
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084199-2N7002DW
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Manufacturer Fairchild Semiconductor
Standard Package 1
Category Discrete Semiconductor Products
Family FETs - Arrays
Packaging Reel
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 115mA
Rds On (Max) @ Id Vgs 7.5 Ohm @ 50mA 5V
Vgs(th) (Max) @ Id 2V @ 250µA
Input Capacitance (Ciss) @ Vds 50pF @ 25V
Power - Max 200mW
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 6-TSSOP SC-88 SOT-363
Manufacturer Device Package SC-70-6
Catalog N-Channel Logic Level Gate FETs
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084199-2N7002DW
2N7002DW Price

2N7002DW Datasheet
2N7002DW Application

2N7002DW Replacement
2N7002DW Pdf

2N7002DW Pinout
2N7002DW Image

2N7002DW Picture
2N7002DW In Stock

2N7002DW Distributor
2N7002DW FETs - Arrays

Image
Mfr.Part No
Description
Stock
4PIN PHOTOTRANSISTOR PHOTOCOUPLER
144120
2.7 V to 5.5 V, 12-Bit, 8 us ADC in 8-Pin SO/DIP
8
Low Voltage / Low Capacitance Dual Bus Switch
2700
SMALL SIGNAL COMBINATION IC FOR COLOUR TV
62
TRI-STATEE Octal D-Type Transparent Latches and Edge-Triggered Flip-Flops
4086