Search
Filters

AO4612

Part No :
AO4612
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N/P-CH 60V 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
110+
$0.474
$52.140
250+
$0.401
$100.250
390+
$0.389
$151.710
535+
$0.377
$201.695
685+
$0.365
$250.025
915+
$0.328
$300.120
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 12,003 pieces can ship immediately
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 4.5A, 3.2A
Maximum Rds On at Id,Vgs 56 mOhm @ 4.5A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 10.5nC @ 10V
Max Input Capacitance 540pF @ 30V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 009756-AO4612
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IRF7343TRPBF;  STS4C3F60L;  AO4612;  IRF7343TR;  
AO4612, produced by Alpha & Omega Semiconductor Inc., is a transistor in 8-SOIC SMD (SMT) package. The features include 60V drain-source breakdown voltage, 4.5A, 3.2A continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. AO4612 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 4.5A, 3.2A
Maximum Rds On at Id,Vgs 56 mOhm @ 4.5A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 10.5nC @ 10V
Max Input Capacitance 540pF @ 30V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 009756-AO4612
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IRF7343TRPBF;  STS4C3F60L;  AO4612;  IRF7343TR;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AO4612
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
AO4612 Price

AO4612 Datasheet
AO4612 Application

AO4612 Replacement
AO4612 Pdf

AO4612 Pinout
AO4612 Image

AO4612 Picture
AO4612 In Stock

AO4612 Distributor
AO4612 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
LOW-POWER DIFFERENTIAL LINE DRIVER AND RECEIVER PAIRS
1680
IC DAC 8BIT MULT 16-SOIC
30
LM4051 Precision Micropower Shunt Voltage Reference | IC VREF SHUNT ADJ SOT23-3
670
HIGH CURRENT SILICON BRIDGE RECTIFIERS(VOLTAGE - 50 to 800 Volts CURRENT - 15 to 35 Amperes)
10

Top Sellers