Search
Filters

AON3806

MOSFET 2N-CH 20V 6A 8-DFN
rohs
Availability: 62,890 In Stock
The AON3806 is defined as FETs - Arrays ,included in Discrete Semiconductor Products group. The designer and manufactured of AON3806 is Alpha & Omega Semiconductor Inc.. It is available in WIN SOURCE Shenzhen warehouse. The storage code of AON3806 is 53069. More detailed data for AON3806, feel free to contact us.
Products specifications
Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Arrays
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel(TR)
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 6A
Rds On (Max) @ Id, Vgs 26 mOhm @ 6.8A, 4.5V
Vgs(th) (Max) @ Id 1.1V @ 250μA
Gate Charge (Qg) @ Vgs 9nC @ 4.5V
Input Capacitance (Ciss) @ Vds 500pF @ 10V
Power - Max 2.5W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-SMD, Flat Lead
Manufacturer Device Package 8-DFN (2.9x2.3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 099410-AON3806
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Arrays
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel(TR)
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 6A
Rds On (Max) @ Id, Vgs 26 mOhm @ 6.8A, 4.5V
Vgs(th) (Max) @ Id 1.1V @ 250μA
Gate Charge (Qg) @ Vgs 9nC @ 4.5V
Input Capacitance (Ciss) @ Vds 500pF @ 10V
Power - Max 2.5W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-SMD, Flat Lead
Manufacturer Device Package 8-DFN (2.9x2.3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 099410-AON3806
AON3806 Price

AON3806 Datasheet
AON3806 Application

AON3806 Replacement
AON3806 Pdf

AON3806 Pinout
AON3806 Image

AON3806 Picture
AON3806 In Stock

AON3806 Distributor
AON3806 FETs - Arrays

Image
Mfr.Part No
Description
Stock
TVS DIODE 154VWM 317VC DO201
1963
MOSFET P-CH 60V 620MA SC-59-3
5000
BOX ALUM NATURAL 4.04"L X 2.07"W
16002
5V/3.3V ÷2, ÷4, ÷8 CLOCK GENERATION CHIP
757
SOT23, 1.8V, Nanopower, Beyond-the-Rails Comparators With/Without Reference
24
IC DUAL DIFF COMPARATOR 8-TSSOP
1478
IC FPGA 68 I/O 100VQFP
3070