Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

BSS84DW-7-F

Part No :
BSS84DW-7-F
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET 2P-CH 50V 0.13A SC70-6
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
105+
$0.4980
$52.290
245+
$0.4150
$101.675
375+
$0.4030
$151.125
515+
$0.3910
$201.365
660+
$0.3790
$250.140
875+
$0.3430
$300.125
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 415,677 pieces
MOQ: 105 pcs
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
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
BSS84DWT/R13; BSS84DW;  BSS84DW-F; 
Is this a common-used part? Yes
Estimated EOL Date 2025
Halogen Free Compliant
Country of Origin China
ECCN EAR99
Introduction Date November 03, 2000
Family Name BSS84DW
Win Source Part Number 012165-BSS84DW-7-F
Case / Package SOT-363
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Power Dissipation 300mW
Max Input Capacitance 45pF @ 25V
Gate-Source Threshold Voltage 2V @ 1mA
Maximum Rds On at Id,Vgs 10 Ohm @ 100mA, 5V
Continuous Drain Current at 25°C 130mA
Drain-Source Breakdown Voltage 50V
FET Feature Logic Level Gate
FET Type 2 P-Channel (Dual)
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products

BSS84DW-7-F, produced by Diodes Incorporated, is a transistor in SOT-363 SMD (SMT) package. The features include 50V drain-source breakdown voltage, 130mA continuous drain current at 25°C ,2V @ 1mA gate-source threshold voltage. BSS84DW-7-F is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
BSS84DWT/R13; BSS84DW;  BSS84DW-F; 
Is this a common-used part? Yes
Estimated EOL Date 2025
Halogen Free Compliant
Country of Origin China
ECCN EAR99
Introduction Date November 03, 2000
Family Name BSS84DW
Win Source Part Number 012165-BSS84DW-7-F
Case / Package SOT-363
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Power Dissipation 300mW
Max Input Capacitance 45pF @ 25V
Gate-Source Threshold Voltage 2V @ 1mA
Maximum Rds On at Id,Vgs 10 Ohm @ 100mA, 5V
Continuous Drain Current at 25°C 130mA
Drain-Source Breakdown Voltage 50V
FET Feature Logic Level Gate
FET Type 2 P-Channel (Dual)
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BSS84DW-7-F
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
BSS84DW-7-F Price

BSS84DW-7-F Datasheet
BSS84DW-7-F Application

BSS84DW-7-F Replacement
BSS84DW-7-F Pdf

BSS84DW-7-F Pinout
BSS84DW-7-F Image

BSS84DW-7-F Picture
BSS84DW-7-F In Stock

BSS84DW-7-F Distributor
BSS84DW-7-F Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC LED DRVR WHITE BCKLGT 16-TQFN
1230
TRANS PREBIAS NPN 150MW SMINI3
350
IC GATE DRVR HALF-BRIDGE 14DSO
57
800mA and 1A Low Dropout Positive Regulator 1.8V, 2.5V, 2.85, 3.3V, 5V, and Adjustable
4086
N-Channel Enhancement Mode Field Effect Transistor
228
IC FLASH 32G PARALLEL 48TSOP I
113

Top Sellers