Search
Filters

CMLDM7003T TR

MOSFET 2N-CH 50V 0.28A SOT563
rohs
Rated 5/5 based on 1 customer reviews
Availability: 3,000 In Stock
CMLDM7003T TR, produced by Central Semiconductor Corp, is a transistor in SOT-563 SMD (SMT) package. The features include 50V drain-source breakdown voltage, 280mA continuous drain current at 25°C ,1.2V @ 250μA gate-source threshold voltage. CMLDM7003T TR is used in the -65°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 50V
Continuous Drain Current at 25°C 280mA
Maximum Rds On at Id,Vgs 1.5 Ohm @ 50mA, 5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 0.76nC @ 4.5V
Max Input Capacitance 50pF @ 25V
Maximum Power Dissipation 350mW
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 000248-CMLDM7003T TR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 50V
Continuous Drain Current at 25°C 280mA
Maximum Rds On at Id,Vgs 1.5 Ohm @ 50mA, 5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 0.76nC @ 4.5V
Max Input Capacitance 50pF @ 25V
Maximum Power Dissipation 350mW
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 000248-CMLDM7003T TR
CMLDM7003T TR Price

CMLDM7003T TR Datasheet
CMLDM7003T TR Application

CMLDM7003T TR Replacement
CMLDM7003T TR Pdf

CMLDM7003T TR Pinout
CMLDM7003T TR Image

CMLDM7003T TR Picture
CMLDM7003T TR In Stock

CMLDM7003T TR Distributor
CMLDM7003T TR Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Zener Diodes
3516
High Performance , Digital Output Gyroscope
749
Complete Buffered 16-Bit DAC
302
DGTL ISO 1KV 5CH GEN PURP 16QSOP
18473
Simultaneous Sampling Dual 250 kSPS 12-Bit ADC
42
IC LED BOOST DRIVER 9WLCSP
2521