Search
Filters

CSD86330Q3D

MOSFET 2N-CH 25V 20A 8SON
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
60+
€0.770
€46.224
150+
€0.608
€91.260
495+
€0.548
€271.310
Availability: 63,619 In Stock
This product has a minimum quantity of 60
The CSD86330Q3D has been designed specifically as a FETs - Arrays ,listed in Discrete Semiconductor Products category. It is produced by Texas Instruments ,packaging utilizes environmentally ‘Green’ mold compound. The CSD86330Q3D is available in our Shenzhen warehouse, its stock code is 97558 . Check CSD86330Q3D real time inventory , price and technical information.
Products specifications
Manufacturer Texas Instruments
Standard Package 1
Category Discrete Semiconductor Products
Family FETs - Arrays
Series NexFET
Packaging Reel
FET Type 2 N-Channel (Half Bridge)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 25V
Current - Continuous Drain (Id) @ 25°C 20A
Rds On (Max) @ Id Vgs 9.6 mOhm @ 14A 8V
Vgs(th) (Max) @ Id 2.1V @ 250µA
Gate Charge (Qg) @ Vgs 6.2nC @ 4.5V
Input Capacitance (Ciss) @ Vds 920pF @ 12.5V
Power - Max 6W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-PowerLDFN
Manufacturer Device Package 8-LSON (5x6)
Catalog N-Channel Logic Level Gate FETs
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 083179-CSD86330Q3D
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Manufacturer Texas Instruments
Standard Package 1
Category Discrete Semiconductor Products
Family FETs - Arrays
Series NexFET
Packaging Reel
FET Type 2 N-Channel (Half Bridge)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 25V
Current - Continuous Drain (Id) @ 25°C 20A
Rds On (Max) @ Id Vgs 9.6 mOhm @ 14A 8V
Vgs(th) (Max) @ Id 2.1V @ 250µA
Gate Charge (Qg) @ Vgs 6.2nC @ 4.5V
Input Capacitance (Ciss) @ Vds 920pF @ 12.5V
Power - Max 6W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-PowerLDFN
Manufacturer Device Package 8-LSON (5x6)
Catalog N-Channel Logic Level Gate FETs
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 083179-CSD86330Q3D
CSD86330Q3D Price

CSD86330Q3D Datasheet
CSD86330Q3D Application

CSD86330Q3D Replacement
CSD86330Q3D Pdf

CSD86330Q3D Pinout
CSD86330Q3D Image

CSD86330Q3D Picture
CSD86330Q3D In Stock

CSD86330Q3D Distributor
CSD86330Q3D FETs - Arrays

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.5V 0.3A TSOT23-5
16223
N-Channel PowerTrench® SyncFETTM
5815
VERY FAST, COMPLETE 10- OR 12-BIT A/D CONVERTERS
1
IC USB 2.0 2PORT HUB CTLR 36-QFN
94322
IC COMP LOW PWR/OFFSET V 14SOIC
13280
OCTAL BUS BUFFER WITH 3 STATE OUTPUTS NON INVERTED
2748