Search
Filters

DMC3021LSD-13

Part No :
DMC3021LSD-13
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N/P-CH 30V 8.5A/7A 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8.5A, 7A
Maximum Rds On at Id,Vgs 21 mOhm @ 7A, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 16.1nC @ 10V
Max Input Capacitance 767pF @ 10V
Maximum Power Dissipation 2.5W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 014358-DMC3021LSD-13
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
DMC3021LSD-13, produced by Diodes Incorporated, is a transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 8.5A, 7A continuous drain current at 25°C ,2.1V @ 250μA gate-source threshold voltage. DMC3021LSD-13 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8.5A, 7A
Maximum Rds On at Id,Vgs 21 mOhm @ 7A, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 16.1nC @ 10V
Max Input Capacitance 767pF @ 10V
Maximum Power Dissipation 2.5W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 014358-DMC3021LSD-13
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DMC3021LSD-13
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
DMC3021LSD-13 Price

DMC3021LSD-13 Datasheet
DMC3021LSD-13 Application

DMC3021LSD-13 Replacement
DMC3021LSD-13 Pdf

DMC3021LSD-13 Pinout
DMC3021LSD-13 Image

DMC3021LSD-13 Picture
DMC3021LSD-13 In Stock

DMC3021LSD-13 Distributor
DMC3021LSD-13 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG CTRLR MULT TOP 16SOIC
193
SH-4 SuperH SH7750 Microcontroller IC 32-Bit 167MHz ROMless 208-QFP (28x28)
26
FILTER LC(T) 100PF 50MHZ SMD
670
FILTER SAW 782MHZ LTEXIII SMD
201
Single-Phase Single In-Line Bridge Rectifiers
182

Top Sellers