Search
Filters

FDG6301N

Part No : FDG6301N
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2N-CH 25V 0.22A SC70-6
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
€2.223
€44.462
50+
€1.881
€94.041
75+
€1.824
€136.805
100+
€1.767
€176.730
130+
€1.711
€222.370
170+
€1.539
€261.698
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,000 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 220mA
Maximum Rds On at Id,Vgs 4 Ohm @ 220mA, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 0.4nC @ 4.5V
Max Input Capacitance 9.5pF @ 10V
Maximum Power Dissipation 300mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 015983-FDG6301N
Family Name FDG6301N
Introduction Date August 06, 1999
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Alternative Parts
(Cross-Reference)
FDG6301N_F085;  DMG6301UDW-7;   DMG6301UDW-13; 

FDG6301N, produced by Fairchild/ON Semiconductor, is a transistor in SC-70-6 SMD (SMT) package. The features include 25V drain-source breakdown voltage, 220mA continuous drain current at 25°C ,1.5V @ 250μA gate-source threshold voltage. FDG6301N is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 220mA
Maximum Rds On at Id,Vgs 4 Ohm @ 220mA, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 0.4nC @ 4.5V
Max Input Capacitance 9.5pF @ 10V
Maximum Power Dissipation 300mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 015983-FDG6301N
Family Name FDG6301N
Introduction Date August 06, 1999
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Alternative Parts
(Cross-Reference)
FDG6301N_F085;  DMG6301UDW-7;   DMG6301UDW-13; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDG6301N
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
FDG6301N Price

FDG6301N Datasheet
FDG6301N Application

FDG6301N Replacement
FDG6301N Pdf

FDG6301N Pinout
FDG6301N Image

FDG6301N Picture
FDG6301N In Stock

FDG6301N Distributor
FDG6301N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
500mA Low Dropout Linear Regulator
500
IC COMPARATOR PUSH-PULL SC70-5
800
10-Bit Low Power Bus Exchange
15
N-Channel 30-V (D-S) MOSFET
150
SINGLE OPERATIONAL AMPLIFIER
743
Polymer Tantalum Capacitors 1000UF 2.5V 2917
1266