Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

FDG6317NZ

Part No :
FDG6317NZ
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET 2N-CH 20V 0.7A SC70-6
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
11+
$4.9770
$54.747
25+
$4.1430
$103.575
38+
$4.0240
$152.912
52+
$3.9050
$203.060
67+
$3.7860
$253.662
88+
$3.4290
$301.752
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 362,203 pieces
MOQ: 11 pcs
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
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Quantity per package 3k pcs
Alternative Parts
(Cross-Reference)
SQ1902EL-T1-GE3; SQ1902AEL-T1_GE3; DMN2004DWK;  
Estimated EOL Date 2024
Halogen Free Compliant
Country of Origin China, Philippines
ECCN EAR99
Introduction Date January 08, 2004
Family Name FDG6317NZ
Win Source Part Number 066957-FDG6317NZ
Case / Package SC-70-6
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Power Dissipation 300mW
Max Input Capacitance 66.5pF @ 10V
Max Gate Charge 1.1nC @ 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Maximum Rds On at Id,Vgs 400 mOhm @ 700mA, 4.5V
Continuous Drain Current at 25°C 700mA
Drain-Source Breakdown Voltage 20V
FET Feature Logic Level Gate
FET Type 2 N-Channel (Dual)
Status Active
Packaging Reel - TR
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
FDG6317NZ, produced by Fairchild/ON Semiconductor, is a transistor in SC-70-6 SMD (SMT) package. The features include 20V drain-source breakdown voltage, 700mA continuous drain current at 25°C ,1.5V @ 250μA gate-source threshold voltage. FDG6317NZ is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Quantity per package 3k pcs
Alternative Parts
(Cross-Reference)
SQ1902EL-T1-GE3; SQ1902AEL-T1_GE3; DMN2004DWK;  
Estimated EOL Date 2024
Halogen Free Compliant
Country of Origin China, Philippines
ECCN EAR99
Introduction Date January 08, 2004
Family Name FDG6317NZ
Win Source Part Number 066957-FDG6317NZ
Case / Package SC-70-6
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Power Dissipation 300mW
Max Input Capacitance 66.5pF @ 10V
Max Gate Charge 1.1nC @ 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Maximum Rds On at Id,Vgs 400 mOhm @ 700mA, 4.5V
Continuous Drain Current at 25°C 700mA
Drain-Source Breakdown Voltage 20V
FET Feature Logic Level Gate
FET Type 2 N-Channel (Dual)
Status Active
Packaging Reel - TR
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDG6317NZ
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
FDG6317NZ Price

FDG6317NZ Datasheet
FDG6317NZ Application

FDG6317NZ Replacement
FDG6317NZ Pdf

FDG6317NZ Pinout
FDG6317NZ Image

FDG6317NZ Picture
FDG6317NZ In Stock

FDG6317NZ Distributor
FDG6317NZ Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC USB SWITCH DPDT 10MICROPAK
878
GaAs IC SPDT Reflective Switch Positive Control DC-2.5 GHz / RF Switch SPDT 0MHz to 2.5GHz 10dB 6-Pin SOT-6
1440
CAP CER 5.6PF 25V C0G/NP0 0201
238
1-BIT BIDIRECTIONAL VOLTAGE-LEVEL TRANSLATOR WITH AUTO DIRECTION SENSING AND ±15-kV ESD PROTECTION
15
IC DIFF 1 CIRCUIT 16LFCSP
219
TRANS PREBIAS PNP 0.33W SOT23-3
1225
IC XDCP QUAD 256TP 50K 24-TSSOP / Digital Potentiometer 50kOhm 256POS Non-Volatile Linear 24-Pin TSSOP T/R
200
IC HS POWER DRIVER 8-SOIC
266
IC MCU 32BIT 512KB FLASH 100LQFP
325

Top Sellers