Search
Filters

FDMA1023PZ

Part No :
FDMA1023PZ
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET 2P-CH 20V 3.7A MICROFET
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
80+
€0.5560
€44.500
195+
€0.4590
€89.552
300+
€0.4450
€133.500
415+
€0.4320
€179.135
535+
€0.4170
€223.314
715+
€0.3760
€268.540
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): Out of stock
MOQ: 80 pcs
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
Quantity per package 3k pcs
Supply and Demand Status Sufficient
Fake Threat In the Open Market 38 pct.
Popularity Medium
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Power Dissipation 700mW
Max Input Capacitance 655pF @ 10V
Max Gate Charge 12nC @ 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Continuous Drain Current at 25°C 3.7A
Drain-Source Breakdown Voltage 20V
FET Feature Logic Level Gate
Maximum Rds On at Id,Vgs 72 mOhm @ 3.7A, 4.5V
Status Active
Packaging Reel - TR
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
Case / Package 6-MicroFET (2x2)
Win Source Part Number 016002-FDMA1023PZ
FET Type 2 P-Channel (Dual)
FDMA1023PZ, produced by Fairchild/ON Semiconductor, is a transistor in 6-MicroFET (2x2) SMD (SMT) package. The features include 20V drain-source breakdown voltage, 3.7A continuous drain current at 25°C ,1.5V @ 250μA gate-source threshold voltage. FDMA1023PZ is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Quantity per package 3k pcs
Supply and Demand Status Sufficient
Fake Threat In the Open Market 38 pct.
Popularity Medium
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Power Dissipation 700mW
Max Input Capacitance 655pF @ 10V
Max Gate Charge 12nC @ 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Continuous Drain Current at 25°C 3.7A
Drain-Source Breakdown Voltage 20V
FET Feature Logic Level Gate
Maximum Rds On at Id,Vgs 72 mOhm @ 3.7A, 4.5V
Status Active
Packaging Reel - TR
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
Case / Package 6-MicroFET (2x2)
Win Source Part Number 016002-FDMA1023PZ
FET Type 2 P-Channel (Dual)
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDMA1023PZ
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
FDMA1023PZ Price

FDMA1023PZ Datasheet
FDMA1023PZ Application

FDMA1023PZ Replacement
FDMA1023PZ Pdf

FDMA1023PZ Pinout
FDMA1023PZ Image

FDMA1023PZ Picture
FDMA1023PZ In Stock

FDMA1023PZ Distributor
FDMA1023PZ Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 500V 2.5A IPAK
11
IC MCU 32BIT 128KB FLASH 48LQFP / MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V Medical 48-Pin LQFP Tray
3
IC AMP WLAN/LNA DVR 3V SOT23-5
1680
DIODE ARRAY SCHOTTKY 60V TO220AB
15
MOSFET N-CH 250V 45A D2PAK
2000

Top Sellers