Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

FDS9945

Part No :
FDS9945
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET 2N-CH 60V 3.5A 8-SO
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
30+
€1.6900
€50.693
70+
€1.4070
€98.516
105+
€1.3670
€143.496
140+
€1.3260
€185.624
180+
€1.2860
€231.494
240+
€1.1650
€279.548
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 84,678 pieces
MOQ: 30 pcs
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
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Sufficient
Quantity per package 2,500
Alternative Parts
(Cross-Reference)
TSM4946DCS RL; TSM4946DCS RLG;  SP8K31FRATB; 
Estimated EOL Date 2024
Halogen Free Compliant
Country of Origin China, Israel
ECCN EAR99
Introduction Date February 09, 2001
Family Name FDS9945
Win Source Part Number 016212-FDS9945
Case / Package 8-SO
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Power Dissipation 1W
Max Input Capacitance 420pF @ 30V
Max Gate Charge 13nC @ 5V
Gate-Source Threshold Voltage 3V @ 250μA
Maximum Rds On at Id,Vgs 100 mOhm @ 3.5A, 10V
Continuous Drain Current at 25°C 3.5A
Drain-Source Breakdown Voltage 60V
FET Feature Logic Level Gate
FET Type 2 N-Channel (Dual)
Status Active
Packaging Reel - TR
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products

FDS9945, produced by Fairchild/ON Semiconductor, is a transistor in 8-SO SMD (SMT) package. The features include 60V drain-source breakdown voltage, 3.5A continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. FDS9945 is used in the -55°C to 175°C (TJ) operating temperature range.

Products specifications
ECAD Module
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Sufficient
Quantity per package 2,500
Alternative Parts
(Cross-Reference)
TSM4946DCS RL; TSM4946DCS RLG;  SP8K31FRATB; 
Estimated EOL Date 2024
Halogen Free Compliant
Country of Origin China, Israel
ECCN EAR99
Introduction Date February 09, 2001
Family Name FDS9945
Win Source Part Number 016212-FDS9945
Case / Package 8-SO
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Power Dissipation 1W
Max Input Capacitance 420pF @ 30V
Max Gate Charge 13nC @ 5V
Gate-Source Threshold Voltage 3V @ 250μA
Maximum Rds On at Id,Vgs 100 mOhm @ 3.5A, 10V
Continuous Drain Current at 25°C 3.5A
Drain-Source Breakdown Voltage 60V
FET Feature Logic Level Gate
FET Type 2 N-Channel (Dual)
Status Active
Packaging Reel - TR
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDS9945
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
FDS9945 Price

FDS9945 Datasheet
FDS9945 Application

FDS9945 Replacement
FDS9945 Pdf

FDS9945 Pinout
FDS9945 Image

FDS9945 Picture
FDS9945 In Stock

FDS9945 Distributor
FDS9945 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Subscriber Line Interface Circuit (SLIC) Advance Information
30
MAGNETIC SWITCH LATCH 3SIP
121
DIODE ZENER 9.1V 250MW 2DFN
9588
2-Channel Audio Processor IC 
17
IC PWR SUPPLY CTLR 1PH 8SOIC
8
OPTOISO 5KV 1CH GATE DRIVER 6SO
113

Top Sellers