Search
Filters

FDW2501NZ

MOSFET 2N-CH 20V 5.5A 8TSSOP
rohs
Rated 5/5 based on 1 customer reviews

FDW2501NZ, produced by Fairchild/ON Semiconductor, is a transistor in 8-TSSOP SMD (SMT) package. The features include 20V drain-source breakdown voltage, 5.5A continuous drain current at 25°C ,1.5V @ 250μA gate-source threshold voltage. FDW2501NZ is used in the -55°C to 150°C (TJ) operating temperature range.

Quantity
Price
Ext. Price
166+
$0.303
$50.298
388+
$0.258
$100.104
1,464+
$0.205
$300.120
Availability: 6,718 In Stock
This product has a minimum quantity of 166
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 5.5A
Maximum Rds On at Id,Vgs 18 mOhm @ 5.5A, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 17nC @ 4.5V
Max Input Capacitance 1286pF @ 10V
Maximum Power Dissipation 600mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 001151-FDW2501NZ
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 5.5A
Maximum Rds On at Id,Vgs 18 mOhm @ 5.5A, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 17nC @ 4.5V
Max Input Capacitance 1286pF @ 10V
Maximum Power Dissipation 600mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 001151-FDW2501NZ
FDW2501NZ Price

FDW2501NZ Datasheet
FDW2501NZ Application

FDW2501NZ Replacement
FDW2501NZ Pdf

FDW2501NZ Pinout
FDW2501NZ Image

FDW2501NZ Picture
FDW2501NZ In Stock

FDW2501NZ Distributor
FDW2501NZ Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE ZENER 3.9V 500MW DO35
59690
IC PROM SER I-TEMP 3.3V 44-VQFP
1832
TetraHub High-speed USB Hub Controller
14710
IC REG LDO 1.8V 1.5A DDPAK
375
IC DVR SWITCH HISIDE 2CH 16SOP
1
18 A, 200 V, 0.18 OHM, N-CHANNEL POWER MOSFET
17730